Manufacturer: Microchip Technology
Win Source Part Number: 855777-34AA04-I/SN
Features: Memory IC 1 MHz 350 ns
Package: Tube
Family Name: 34AA04
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: 34AA04-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-34AA04-I/SN can be used for catalog matching and distributor lookup.
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 4Kbit I²C 1 MHz 350 ns 8-SOIC
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 855777-34AA04-I/SN | 774-34AA04-I/SN | 34AA04-I/SN | 32X4606 | 34AA04-I/SN | 34AA04-I/SN | 34AA04-I/SN |
| Product Name | Memory - EEPROM - 34AA04-I/SN | 1MHZ Memory IC and Storage Component | Memory | Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 350 ns | 350 ns | 350 ns | 350 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits |