EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-TSSOP
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 4Kbit I²C 1 MHz 350 ns 8-TSSOP
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 34AA04-E/ST-ND | 34AA04-E/ST | 34AA04-E/ST | 34AA04-E/ST | 32X4604 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | |
| Supply Voltage | 1.7V ~ 3.6V | -40degC ~ 125degC (TA) | 3.6V; 1.7V ~ 3.6V | ||
| Access Time | 350 ns | 350 ns |