Microchip Technology, Inc. Memory 34AA04-I/P

Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 34AA04-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-PDIP

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 34AA04-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
34AA04-I/P
Integrated Circuits (ICs) - Memory - Memory 34AA04-I/P
IC EEPROM 4KBIT I2C 1MHZ 8DIP

IC EEPROM 4KBIT I2C 1MHZ 8DIP

Supplier's Site
IC EEPROM 4KBIT I2C 1MHZ 8DIP

IC EEPROM 4KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 32X4605 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
32X4605
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 32X4605
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 34AA04-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 350 ns 8-PDIP

EEPROM Memory IC 4Kbit I²C 1 MHz 350 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 34AA04-I/P-ND 34AA04-I/P 34AA04-I/P 32X4605 34AA04-I/P
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.7V ~ 3.6V Through Hole 3.6V; 1.7V ~ 3.6V
Data Rate 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24CS02-XHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers