Microchip Technology, Inc. Memory 34AA04-E/SN

Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 34AA04-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-SOIC

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-SOIC

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip - 32X4603 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip
32X4603
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip 32X4603
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 34AA04-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 350 ns 8-SOIC

EEPROM Memory IC 4Kbit I²C 1 MHz 350 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 34AA04-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
34AA04-E/SN
Integrated Circuits (ICs) - Memory - Memory 34AA04-E/SN
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 34AA04-E/SN-ND 32X4603 34AA04-E/SN 34AA04-E/SN 34AA04-E/SN
Product Name Memory Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V -40degC ~ 125degC (TA)
Data Rate 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers