Microchip Technology, Inc. Memory 34AA04T-E/MNY

Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 34AA04T-E/MNYDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-TDFN (2x3)

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - 34AA04T-E/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-TDFN (2x3)

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - 34AA04T-E/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-TDFN (2x3)

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-TDFN (2x3)

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-34AA04T-E/MNY
1MHZ Memory IC and Storage Component 774-34AA04T-E/MNY
IC EEPROM 4KBIT I2C 1MHZ 8TDFN Product overview: 34AA04T-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-34AA04T-E/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ 8TDFN Product overview: 34AA04T-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-34AA04T-E/MNY can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 34AA04T-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 350 ns 8-TDFN (2x3)

EEPROM Memory IC 4Kbit I²C 1 MHz 350 ns 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8TDFN

IC EEPROM 4KBIT I2C 1MHZ 8TDFN

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip - 32X4608 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip
32X4608
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip 32X4608
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 34AA04T-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
34AA04T-E/MNY
Integrated Circuits (ICs) - Memory - Memory 34AA04T-E/MNY
IC EEPROM 4KBIT I2C 1MHZ 8TDFN

IC EEPROM 4KBIT I2C 1MHZ 8TDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 34AA04T-E/MNYDKR-ND 774-34AA04T-E/MNY 34AA04T-E/MNY 34AA04T-E/MNY 32X4608 34AA04T-E/MNY
Product Name Memory 1MHZ Memory IC and Storage Component Memory Memory Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP
Supply Voltage 1.7V ~ 3.6V -3.3V; 1.7 3.6V; 1.7V ~ 3.6V Surface Mount
Access Time 350 ns 350 ns 350 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C05WI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - 40060586 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details