Spectrum Control Low Pass Filter 51-320-024

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Pass Filter - 51-320-024 - Richardson RFPD
Downers Grove, IL, United States
Low Pass Filter
51-320-024
Low Pass Filter 51-320-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number 51-320-024
Product Name Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

150 MHz LC Low Pass Filter - AE150L7836 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 150 MHz
Insertion Loss 0.7500 dB
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
Band Stop Filter - 5o292801040 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -20 to 55 C (-4 to 131 F)
Fc 0.0 to 2000 MHz
View Details