QUALCOMM, Incorporated Band Stop Filter B39871B9948P810

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Stop Filter - B39871B9948P810 - Richardson RFPD
Downers Grove, IL, United States
Band Stop Filter
B39871B9948P810
Band Stop Filter B39871B9948P810
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number B39871B9948P810
Product Name Band Stop Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 21.9 - 29.5 GHz Bandpass Filter - MFBP-00134CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 21850 to 29490 MHz
View Details
1880 MHz Waveguide Band stop Filter - AE1880WN2265 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1880 MHz
Bandwidth 60000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details