QUALCOMM, Incorporated Band Stop Filter B39761B1676B510

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Stop Filter - B39761B1676B510 - Richardson RFPD
Downers Grove, IL, United States
Band Stop Filter
B39761B1676B510
Band Stop Filter B39761B1676B510
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number B39761B1676B510
Product Name Band Stop Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 5.6 GHz Highpass Filter - MFHP-00027CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 50000 MHz
View Details
WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details