Acme Chip Technology Co., Limited Datasheets for RF Isolators and RF Circulators

RF isolators and RF circulators are passive devices used to control the propagation of an RF signal.
RF Isolators and RF Circulators: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
2.5 KVRMS QSPI COMPATIBLE ISOLAT
2.5KV DUAL CHANNEL ISOLATOR IN C
2.5KV SINGLE CHANNEL ISOLATOR IN
3.75 KV 3 FORWARD & 1 REVERSE 4
3.75 KVRMS ISOLATOR, 2 UNIDIRECT
3.75 KVRMS ISOLATOR, 6 UNIDIRECT
5 KV 3 FORWARD & 1 REVERSE 4-CHA
6.0 KVRMS ISOLATOR, 2 UNIDIRECTI
6.0 KVRMS ISOLATOR, 4 UNIDIRECTI
6.0 KVRMS ISOLATOR, 6 UNIDIRECTI
6.0 KVRMS LOW POWER ISOLATOR, 4
6.0 KVRMS SLEEP MODE ISOLATOR, 4
6.0 KVRMS SPI COMPATIBLE ISOLATO
AUTOMOTIVE 1 KV 2 FORWARD & 2 RE
AUTOMOTIVE 1 KV 4-CHANNEL DIGITA
AUTOMOTIVE 1 KV 5-CHANNEL DIGITA
AUTOMOTIVE 10 KV SURGE, 5 KV ISO
AUTOMOTIVE 2.5 KV 1 FORWARD & 1
AUTOMOTIVE 2.5 KV 1-CHANNEL DIGI
AUTOMOTIVE 2.5 KV 2 FORWARD & 1
AUTOMOTIVE 2.5 KV 2 FORWARD & 2
AUTOMOTIVE 2.5 KV 2-CHANNEL DIGI
AUTOMOTIVE 2.5 KV 3 FORWARD & 1
AUTOMOTIVE 2.5 KV 3 FORWARD & 3
AUTOMOTIVE 2.5 KV 4 FORWARD & 1
AUTOMOTIVE 2.5 KV 4 FORWARD & 2
AUTOMOTIVE 2.5 KV 4 FORWARD CHAN
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
AUTOMOTIVE 2.5 KV 5 FORWARD & 1
AUTOMOTIVE 3.75 KV 1 FORWARD & 1
AUTOMOTIVE 3.75 KV 1-CHANNEL DIG
AUTOMOTIVE 3.75 KV 2 FORWARD & 1
AUTOMOTIVE 3.75 KV 2 FORWARD & 2
AUTOMOTIVE 3.75 KV 2-CHANNEL DIG
AUTOMOTIVE 3.75 KV 3 FORWARD & 1
AUTOMOTIVE 3.75 KV 4 FORWARD & 2
AUTOMOTIVE 3.75 KV 4-CHANNEL DIG
AUTOMOTIVE 3.75 KV 6-CHANNEL DIG
AUTOMOTIVE 3.75 KV OPTOCOUPLER R
AUTOMOTIVE 5 KV 1 FORWARD & 1 RE
AUTOMOTIVE 5 KV 1-CHANNEL DIGITA
AUTOMOTIVE 5 KV 2 FORWARD & 1 RE
AUTOMOTIVE 5 KV 2 FORWARD & 2 RE
AUTOMOTIVE 5 KV 2-CHANNEL BI-DIR
AUTOMOTIVE 5 KV 2-CHANNEL DIGITA
AUTOMOTIVE 5 KV 3 FORWARD & 1 RE
AUTOMOTIVE 5 KV 3 FORWARD & 2 RE
AUTOMOTIVE 5 KV 3 FORWARD & 3 RE
AUTOMOTIVE 5 KV 4 FORWARD & 1 RE
AUTOMOTIVE 5 KV 4 FORWARD & 2 RE
AUTOMOTIVE 5 KV 4-CHANNEL DIGITA
AUTOMOTIVE 5 KV 5 FORWARD & 1 RE
AUTOMOTIVE 5 KV 6-CHANNEL DIGITA
AUTOMOTIVE 5 KV OPTOCOUPLER REPL
AUTOMOTIVE HIGH DATA RATE, LOW P
AUTOMOTIVE LOW POWER SIX-CHANNEL
AUTOMOTIVE LOW-POWER SINGLE AND
AUTOMOTIVE LOW-POWER, QUAD-CHANN
DGT ISOL 1000VRMS 4CH I2C 16SOIC
DGT ISOL 2500VRMS 4CH I2C 16SOIC
DGTL ISO 1000VRMS 4CH GP 16SOIC
DGTL ISO 1000VRMS 5CH GP 16QSOP
DGTL ISO 1000VRMS 5CH GP 16SOIC
DGTL ISO 1000VRMS 6CH GP 16SOIC
DGTL ISO 2500VRMS 1CH GP 8SOIC
DGTL ISO 2500VRMS 2CH GP 8SOIC
DGTL ISO 2500VRMS 3CH GP 16SOIC
DGTL ISO 2500VRMS 4CH GP 16QSOP
DGTL ISO 2500VRMS 4CH GP 16SOIC
DGTL ISO 2500VRMS 5CH GP 16QSOP
DGTL ISO 2500VRMS 5CH GP 16SOIC
DGTL ISO 2500VRMS 6CH GP 16QSOP
DGTL ISO 2500VRMS 6CH GP 16SOIC
DGTL ISO 2500VRMS 8CH GP 20QSOP
DGTL ISO 3750VRMS 1CH GP 8DIP GW
DGTL ISO 3750VRMS 1CH GP 8SOIC
DGTL ISO 3750VRMS 3CH GP 16SOIC
DGTL ISO 3750VRMS 4CH GP 20SOIC
DGTL ISO 3750VRMS 5CH GP 16SOIC
DGTL ISO 3750VRMS 6CH GP 16SOIC
DGTL ISO 5000VRMS 1CH GP 16SOIC
DGTL ISO 5000VRMS 1CH GP 8LGA
DGTL ISO 5000VRMS 2CH GP 16SOIC
DGTL ISO 5000VRMS 2CH GP 20SOIC
DGTL ISO 5000VRMS 3CH GP 16SOIC
DGTL ISO 5000VRMS 4CH GP 16SOIC
DGTL ISO 5000VRMS 4CH GP 20SOIC
DGTL ISO 5000VRMS 4CH GP 24SOIC
DGTL ISO 5000VRMS 5CH GP 16SOIC
DGTL ISO 5000VRMS 6CH GP 16SOIC
DGTL ISO 5KV 2CH GEN PURP 16SOIC
DGTL ISO 5KV 2CH GEN PURP 20SOIC
DGTL ISO 5KV 4CH GEN PURP 20SOIC
DGTL ISOL 1000VRMS 2CH I2C 8SOIC
DGTL ISOL 1500VRMS 4CH SPI 32DFN
DIGITAL ISOLATOR 1CH 8SOIC
DIGITAL ISOLATOR 2CH 5.5V 8SOIC
DIGITAL ISOLATOR 4CH 16SOIC
DIGITAL ISOLATOR 4CH 5.5V 16SOIC
DIGITAL ISOLATOR
IC DGTL ISO 1KV 4CH GP 16QSOP
IC DGTL ISO 1KV 5CH GP 16SOIC
IC DGTL ISO 2.5KV GP 16SOIC
IC DGTL ISO 5KV 4CH GP 20SOIC
IC DIGITAL ISOLATOR SOIC
IC ISOLATOR 1CH 5.5V 8-SOIC
IC ISOLATOR 2CH 5.5V 8-SOIC
IC ISOLATOR 3CH 5.5V 16-SOIC
IC ISOLATOR 4CH 5.5V 16-SOIC
ISOLATION
LINEAR IC'S
LOW-POWER QUAD-CHANNEL DIGITAL I
LOW-POWER, QUAD-CHANNEL DIGITAL

<< Prev Next >>