Skyworks Solutions, Inc. Isolators - Digital Isolators SI8620BD-AS

Description
AUTOMOTIVE 5 KV 2-CHANNEL DIGITA
Description
AUTOMOTIVE 5 KV 2-CHANNEL DIGITA

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8620BD-AS
Isolators - Digital Isolators SI8620BD-AS
AUTOMOTIVE 5 KV 2-CHANNEL DIGITA

AUTOMOTIVE 5 KV 2-CHANNEL DIGITA

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8620BD-AS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC5028B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2600 to 3200 MHz
Isolation 35 dB
View Details
4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716A4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details