Skyworks Solutions, Inc. Isolators - Digital Isolators SI88321BC-IS

Description
DGTL ISO 5000VRMS 2CH GP 20SOIC
Description
DGTL ISO 5000VRMS 2CH GP 20SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88321BC-IS
Isolators - Digital Isolators SI88321BC-IS
DGTL ISO 5000VRMS 2CH GP 20SOIC

DGTL ISO 5000VRMS 2CH GP 20SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88321BC-IS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2528C - kTB Solutions
Specs
Component Circulator
Frequency Range: 2700 to 6200 MHz
Isolation 16 dB
View Details
SMD Isolator 290 to 1875MHz - UIYSI36A - UIY Inc.
Specs
Component Isolator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details