Skyworks Solutions, Inc. Isolators - Digital Isolators SI8382PF-IU

Description
DGTL ISO 2500VRMS 8CH GP 20QSOP
Description
DGTL ISO 2500VRMS 8CH GP 20QSOP

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8382PF-IU
Isolators - Digital Isolators SI8382PF-IU
DGTL ISO 2500VRMS 8CH GP 20QSOP

DGTL ISO 2500VRMS 8CH GP 20QSOP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8382PF-IU
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial type 1. 5 to 3.0GHz - UIYBCC5049B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI2619C - kTB Solutions
Specs
Component Isolator
Frequency Range: 8000 to 12000 MHz
Isolation 35 dB
View Details