Skyworks Solutions, Inc. Isolators - Digital Isolators SI8610BC-ASR

Description
AUTOMOTIVE 3.75 KV 1-CHANNEL DIG
Description
AUTOMOTIVE 3.75 KV 1-CHANNEL DIG

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8610BC-ASR
Isolators - Digital Isolators SI8610BC-ASR
AUTOMOTIVE 3.75 KV 1-CHANNEL DIG

AUTOMOTIVE 3.75 KV 1-CHANNEL DIG

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8610BC-ASR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2025X - kTB Solutions
Specs
Component Circulator
Frequency Range: 2300 to 2500 MHz
Isolation 20 dB
View Details
Waveguide Circulator 5.4 to 8.0GHz - UIYWC6880A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details