Skyworks Solutions, Inc. Isolators - Digital Isolators SI8642EA-AU

Description
AUTOMOTIVE 1 KV 2 FORWARD & 2 RE
Description
AUTOMOTIVE 1 KV 2 FORWARD & 2 RE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8642EA-AU
Isolators - Digital Isolators SI8642EA-AU
AUTOMOTIVE 1 KV 2 FORWARD & 2 RE

AUTOMOTIVE 1 KV 2 FORWARD & 2 RE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8642EA-AU
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI12762H - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 500 MHz
Isolation 45 dB
View Details
Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details