Skyworks Solutions, Inc. Isolators - Digital Isolators SI8451AA-A-IS1

Description
DGTL ISO 1000VRMS 5CH GP 16SOIC
Description
DGTL ISO 1000VRMS 5CH GP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8451AA-A-IS1
Isolators - Digital Isolators SI8451AA-A-IS1
DGTL ISO 1000VRMS 5CH GP 16SOIC

DGTL ISO 1000VRMS 5CH GP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8451AA-A-IS1
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI0915D - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 18000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
SMD Isolator 700 to 5000MHz - UIYSI15A - UIY Inc.
Specs
Component Isolator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details