Skyworks Solutions, Inc. Isolators - Digital Isolators SI8655BA-AUR

Description
AUTOMOTIVE 1 KV 5-CHANNEL DIGITA
Description
AUTOMOTIVE 1 KV 5-CHANNEL DIGITA

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8655BA-AUR
Isolators - Digital Isolators SI8655BA-AUR
AUTOMOTIVE 1 KV 5-CHANNEL DIGITA

AUTOMOTIVE 1 KV 5-CHANNEL DIGITA

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8655BA-AUR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 16 dB
View Details
Broadband Circulator drop in 1.5 to 3.0GHz - UIYBDC5049B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details