Skyworks Solutions, Inc. Isolators - Digital Isolators SI8711BC-B-IPR

Description
DGTL ISO 3750VRMS 1CH GP 8DIP GW
Description
DGTL ISO 3750VRMS 1CH GP 8DIP GW

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8711BC-B-IPR
Isolators - Digital Isolators SI8711BC-B-IPR
DGTL ISO 3750VRMS 1CH GP 8DIP GW

DGTL ISO 3750VRMS 1CH GP 8DIP GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8711BC-B-IPR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC1220C - kTB Solutions
Specs
Component Circulator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details
Broadband Isolator drop in type 3.5 to 6.5GHz - UIYBDI2528B - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3500 to 6500 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details