Skyworks Solutions, Inc. Isolators - Digital Isolators SI8641BD-A-IS

Description
5 KV 3 FORWARD & 1 REVERSE 4-CHA
Description
5 KV 3 FORWARD & 1 REVERSE 4-CHA

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8641BD-A-IS
Isolators - Digital Isolators SI8641BD-A-IS
5 KV 3 FORWARD & 1 REVERSE 4-CHA

5 KV 3 FORWARD & 1 REVERSE 4-CHA

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8641BD-A-IS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716B4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details