Skyworks Solutions, Inc. Isolators - Digital Isolators SI8620BB-B-IM1

Description
2.5KV DUAL CHANNEL ISOLATOR IN C
Description
2.5KV DUAL CHANNEL ISOLATOR IN C

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8620BB-B-IM1
Isolators - Digital Isolators SI8620BB-B-IM1
2.5KV DUAL CHANNEL ISOLATOR IN C

2.5KV DUAL CHANNEL ISOLATOR IN C

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8620BB-B-IM1
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
Surface Mount Circulators - NSC18 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1400 to 2655 MHz
Isolation 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details