Skyworks Solutions, Inc. Isolators - Digital Isolators SI8640EB-B-IUR

Description
DGTL ISO 2500VRMS 4CH GP 16QSOP
Description
DGTL ISO 2500VRMS 4CH GP 16QSOP

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8640EB-B-IUR
Isolators - Digital Isolators SI8640EB-B-IUR
DGTL ISO 2500VRMS 4CH GP 16QSOP

DGTL ISO 2500VRMS 4CH GP 16QSOP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8640EB-B-IUR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Circulators - NCC3234A - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details