Skyworks Solutions, Inc. Isolators - Digital Isolators SI88222BC-ISR

Description
DGTL ISO 5000VRMS 2CH GP 16SOIC
Description
DGTL ISO 5000VRMS 2CH GP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88222BC-ISR
Isolators - Digital Isolators SI88222BC-ISR
DGTL ISO 5000VRMS 2CH GP 16SOIC

DGTL ISO 5000VRMS 2CH GP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88222BC-ISR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Surface Mount Isolators - NSI25R4 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1030 MHz
Isolation 23 dB
View Details
Dual Junction Drop in Circulator 0.6 to 5.0GHz - UIYDDC3819A - UIY Inc.
Specs
Component Circulator
Package Size 38mm x 19mm x 8.2mm
Frequency Range: 600 to 5000 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details