Skyworks Solutions, Inc. Isolators - Digital Isolators SI8442BB-D-IU

Description
IC DIGITAL ISOLATOR SOIC
Description
IC DIGITAL ISOLATOR SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8442BB-D-IU
Isolators - Digital Isolators SI8442BB-D-IU
IC DIGITAL ISOLATOR SOIC

IC DIGITAL ISOLATOR SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8442BB-D-IU
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1318X - kTB Solutions
Specs
Component Isolator
Frequency Range: 10500 to 11000 MHz
Isolation 20 dB
View Details
Broadband Circulator Coaxial 12 to 18GHz - UIYBCC1318B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details