Skyworks Solutions, Inc. Isolators - Digital Isolators SI8650BB-B-IUR

Description
DGTL ISO 2500VRMS 5CH GP 16QSOP
Description
DGTL ISO 2500VRMS 5CH GP 16QSOP

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8650BB-B-IUR
Isolators - Digital Isolators SI8650BB-B-IUR
DGTL ISO 2500VRMS 5CH GP 16QSOP

DGTL ISO 2500VRMS 5CH GP 16QSOP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8650BB-B-IUR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Isolators - NCI10458E - kTB Solutions
Specs
Component Isolator
Frequency Range: 180 to 860 MHz
Isolation 38 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial Dual Junction 2 to 4GHz - UIYBCI6434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details