Skyworks Solutions, Inc. Isolators - Digital Isolators SI8442BB-D-IUR

Description
IC DIGITAL ISOLATOR SOIC
Description
IC DIGITAL ISOLATOR SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8442BB-D-IUR
Isolators - Digital Isolators SI8442BB-D-IUR
IC DIGITAL ISOLATOR SOIC

IC DIGITAL ISOLATOR SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8442BB-D-IUR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Circulator 0.8 to 2.0GHz - UIYBCC7272A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2532X - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details