Skyworks Solutions, Inc. Isolators - Digital Isolators SI8420AD-D-ISR

Description
DGTL ISO 5000VRMS 2CH GP 16SOIC
Description
DGTL ISO 5000VRMS 2CH GP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8420AD-D-ISR
Isolators - Digital Isolators SI8420AD-D-ISR
DGTL ISO 5000VRMS 2CH GP 16SOIC

DGTL ISO 5000VRMS 2CH GP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8420AD-D-ISR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI1017C - kTB Solutions
Specs
Component Isolator
Frequency Range: 17000 to 31000 MHz
Isolation 20 dB
View Details
Broadband Circulator Coaxial 1.85 to 3.8GHz - UIYBCC4040B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details