Skyworks Solutions, Inc. Isolators - Digital Isolators SI8660BA-A-IS1

Description
DGTL ISO 1000VRMS 6CH GP 16SOIC
Description
DGTL ISO 1000VRMS 6CH GP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8660BA-A-IS1
Isolators - Digital Isolators SI8660BA-A-IS1
DGTL ISO 1000VRMS 6CH GP 16SOIC

DGTL ISO 1000VRMS 6CH GP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8660BA-A-IS1
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 5.4 to 8.0GHz - UIYWC6880A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details
Drop-In Circulators - NDC1822D - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 5000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details