Skyworks Solutions, Inc. Isolators - Digital Isolators SI8620BT-AS2

Description
AUTOMOTIVE LOW-POWER SINGLE AND
Description
AUTOMOTIVE LOW-POWER SINGLE AND

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8620BT-AS2
Isolators - Digital Isolators SI8620BT-AS2
AUTOMOTIVE LOW-POWER SINGLE AND

AUTOMOTIVE LOW-POWER SINGLE AND

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8620BT-AS2
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC6466E - kTB Solutions
Specs
Component Circulator
Frequency Range: 70 to 200 MHz
Isolation 10 dB
View Details
Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7038A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details