Skyworks Solutions, Inc. Isolators - Digital Isolators SI8441BB-C-IS1

Description
DGTL ISO 2500VRMS 4CH GP 16SOIC
Description
DGTL ISO 2500VRMS 4CH GP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8441BB-C-IS1
Isolators - Digital Isolators SI8441BB-C-IS1
DGTL ISO 2500VRMS 4CH GP 16SOIC

DGTL ISO 2500VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8441BB-C-IS1
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
High Power Circulator coaxial type 45 to 270MHz - UIYCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details