Skyworks Solutions, Inc. Isolators - Digital Isolators SI8430AB-C-ISR

Description
IC ISOLATOR 3CH 5.5V 16-SOIC
Description
IC ISOLATOR 3CH 5.5V 16-SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8430AB-C-ISR
Isolators - Digital Isolators SI8430AB-C-ISR
IC ISOLATOR 3CH 5.5V 16-SOIC

IC ISOLATOR 3CH 5.5V 16-SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8430AB-C-ISR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SMD Isolator 2.4 to 6GHz - UIYSI10A - UIY Inc.
Specs
Component Isolator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details
Drop-In Isolators - NDI1622B - kTB Solutions
Specs
Component Isolator
Frequency Range: 6000 to 18000 MHz
Isolation 9.5 dB
View Details