Skyworks Solutions, Inc. Isolators - Digital Isolators SI88240EC-ISR

Description
DGTL ISO 5000VRMS 4CH GP 20SOIC
Description
DGTL ISO 5000VRMS 4CH GP 20SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88240EC-ISR
Isolators - Digital Isolators SI88240EC-ISR
DGTL ISO 5000VRMS 4CH GP 20SOIC

DGTL ISO 5000VRMS 4CH GP 20SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88240EC-ISR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC2020X - kTB Solutions
Specs
Component Circulator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details
Coaxial Isolator 70 to 130MHz - UIYCI100166A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 100mm x 160mm x 40mm
View Details