Skyworks Solutions, Inc. Isolators - Digital Isolators SI8641EB-AUR

Description
AUTOMOTIVE 2.5 KV 3 FORWARD & 1
Description
AUTOMOTIVE 2.5 KV 3 FORWARD & 1

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8641EB-AUR
Isolators - Digital Isolators SI8641EB-AUR
AUTOMOTIVE 2.5 KV 3 FORWARD & 1

AUTOMOTIVE 2.5 KV 3 FORWARD & 1

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8641EB-AUR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 6 to 18GHz - UIYBDI1621A - UIY Inc.
Specs
Component Isolator
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 6000 to 18000 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI9650H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details