Skyworks Solutions, Inc. Isolators - Digital Isolators SI8462BA-A-IS1R

Description
DGTL ISO 1000VRMS 6CH GP 16SOIC
Description
DGTL ISO 1000VRMS 6CH GP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8462BA-A-IS1R
Isolators - Digital Isolators SI8462BA-A-IS1R
DGTL ISO 1000VRMS 6CH GP 16SOIC

DGTL ISO 1000VRMS 6CH GP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8462BA-A-IS1R
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2528C - kTB Solutions
Specs
Component Circulator
Frequency Range: 2700 to 6200 MHz
Isolation 16 dB
View Details
Broadband Isolator Coaxial 1000 to 1300MHz - UIYBCI3434G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details