Skyworks Solutions, Inc. Isolators - Digital Isolators SI8645BB-B-IUR

Description
DGTL ISO 2500VRMS 4CH GP 16QSOP
Description
DGTL ISO 2500VRMS 4CH GP 16QSOP

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8645BB-B-IUR
Isolators - Digital Isolators SI8645BB-B-IUR
DGTL ISO 2500VRMS 4CH GP 16QSOP

DGTL ISO 2500VRMS 4CH GP 16QSOP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8645BB-B-IUR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI2528C - kTB Solutions
Specs
Component Isolator
Frequency Range: 2500 to 6500 MHz
Isolation 17 dB
View Details
4 Port Dual Junction Coaxial Circulator 10 to 55MHz - UIYCDC16080A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 160mm x 80mm x 28mm
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details