Skyworks Solutions, Inc. Isolators - Digital Isolators SI8661BD-AS

Description
AUTOMOTIVE 5 KV 5 FORWARD & 1 RE
Description
AUTOMOTIVE 5 KV 5 FORWARD & 1 RE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8661BD-AS
Isolators - Digital Isolators SI8661BD-AS
AUTOMOTIVE 5 KV 5 FORWARD & 1 RE

AUTOMOTIVE 5 KV 5 FORWARD & 1 RE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8661BD-AS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC25R4 - kTB Solutions
Specs
Component Circulator
Frequency Range: 410 to 505 MHz
Isolation 18 dB
View Details
Drop in Isolator 70 to 130MHz - UIYDI100166A - UIY Inc.
Specs
Component Isolator
Package Size 100mm x 160mm x 40mm
Frequency Range: 70 to 130 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details