Skyworks Solutions, Inc. Isolators - Digital Isolators SI8652BD-ASR

Description
AUTOMOTIVE 5 KV 3 FORWARD & 2 RE
Description
AUTOMOTIVE 5 KV 3 FORWARD & 2 RE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8652BD-ASR
Isolators - Digital Isolators SI8652BD-ASR
AUTOMOTIVE 5 KV 3 FORWARD & 2 RE

AUTOMOTIVE 5 KV 3 FORWARD & 2 RE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8652BD-ASR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI1523C - kTB Solutions
Specs
Component Isolator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Broadband Circulator drop in 2 to 4GHz - UIYBDC3234A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details