Skyworks Solutions, Inc. Isolators - Digital Isolators SI8662BC-AS1

Description
AUTOMOTIVE 3.75 KV 4 FORWARD & 2
Description
AUTOMOTIVE 3.75 KV 4 FORWARD & 2

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8662BC-AS1
Isolators - Digital Isolators SI8662BC-AS1
AUTOMOTIVE 3.75 KV 4 FORWARD & 2

AUTOMOTIVE 3.75 KV 4 FORWARD & 2

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8662BC-AS1
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC3538X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 25 dB
View Details
Coaxial Circulator 800 to 1000MHz - UIYBCC3434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details