Skyworks Solutions, Inc. Isolators - Digital Isolators SI8450AA-A-IS1R

Description
DGTL ISO 1000VRMS 5CH GP 16SOIC
Description
DGTL ISO 1000VRMS 5CH GP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8450AA-A-IS1R
Isolators - Digital Isolators SI8450AA-A-IS1R
DGTL ISO 1000VRMS 5CH GP 16SOIC

DGTL ISO 1000VRMS 5CH GP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8450AA-A-IS1R
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 200 to 3600MHz - UIYDI2525A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulators - NCC3232X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details