Skyworks Solutions, Inc. Isolators - Digital Isolators SI8463BB-B-IS1R

Description
DGTL ISO 2500VRMS 6CH GP 16SOIC
Description
DGTL ISO 2500VRMS 6CH GP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8463BB-B-IS1R
Isolators - Digital Isolators SI8463BB-B-IS1R
DGTL ISO 2500VRMS 6CH GP 16SOIC

DGTL ISO 2500VRMS 6CH GP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8463BB-B-IS1R
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI1319C - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 15000 MHz
Isolation 18 dB
View Details
Coaxial Circulator 400 to 470MHz - UIYBCC3538B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details