Skyworks Solutions, Inc. Isolators - Digital Isolators SI8660BD-AS

Description
AUTOMOTIVE 5 KV 6-CHANNEL DIGITA
Description
AUTOMOTIVE 5 KV 6-CHANNEL DIGITA

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8660BD-AS
Isolators - Digital Isolators SI8660BD-AS
AUTOMOTIVE 5 KV 6-CHANNEL DIGITA

AUTOMOTIVE 5 KV 6-CHANNEL DIGITA

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8660BD-AS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Waveguide Isolator 71 to 86GHz - UIYWI1925A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 25.5mm x 15mm
View Details
Coaxial Isolators - NCI-1000-2000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 15 dB
View Details