Skyworks Solutions, Inc. Isolators - Digital Isolators SI8642EA-B-IU

Description
LOW-POWER, QUAD-CHANNEL DIGITAL
Description
LOW-POWER, QUAD-CHANNEL DIGITAL

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8642EA-B-IU
Isolators - Digital Isolators SI8642EA-B-IU
LOW-POWER, QUAD-CHANNEL DIGITAL

LOW-POWER, QUAD-CHANNEL DIGITAL

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8642EA-B-IU
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 6 to 27.5GHz - UIYCDI2618A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 12.7mm
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details