Skyworks Solutions, Inc. Isolators - Digital Isolators SI88242ED-ISR

Description
DGTL ISO 5KV 4CH GEN PURP 20SOIC
Description
DGTL ISO 5KV 4CH GEN PURP 20SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88242ED-ISR
Isolators - Digital Isolators SI88242ED-ISR
DGTL ISO 5KV 4CH GEN PURP 20SOIC

DGTL ISO 5KV 4CH GEN PURP 20SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88242ED-ISR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC25R4 - kTB Solutions
Specs
Component Circulator
Frequency Range: 410 to 505 MHz
Isolation 18 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Circulator 10 to 55MHz - UIYCC8080A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details