Skyworks Solutions, Inc. Isolators - Digital Isolators SI88321ED-ISR

Description
DGTL ISO 5KV 2CH GEN PURP 20SOIC
Description
DGTL ISO 5KV 2CH GEN PURP 20SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88321ED-ISR
Isolators - Digital Isolators SI88321ED-ISR
DGTL ISO 5KV 2CH GEN PURP 20SOIC

DGTL ISO 5KV 2CH GEN PURP 20SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88321ED-ISR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI2025X - kTB Solutions
Specs
Component Isolator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details
Microstrip Circulator 8 to 12GHz - UIYBMC66A - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details