Skyworks Solutions, Inc. Isolators - Digital Isolators SI83418ADA-IFR

Description
DGTL ISOL 1500VRMS 4CH SPI 32DFN
Description
DGTL ISOL 1500VRMS 4CH SPI 32DFN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI83418ADA-IFR
Isolators - Digital Isolators SI83418ADA-IFR
DGTL ISOL 1500VRMS 4CH SPI 32DFN

DGTL ISOL 1500VRMS 4CH SPI 32DFN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI83418ADA-IFR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC3234A - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details
Broadband Circulator Coaxial 12 to 18GHz - UIYBCC1318B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details