Acme Chip Technology Co., Limited Datasheets for RF Isolators and RF Circulators

RF isolators and RF circulators are passive devices used to control the propagation of an RF signal.
RF Isolators and RF Circulators: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
15MBPS HIGH SPEED COUPLER; SO6;
1805-1880 MHZ SMT CIRCULATOR
1805-1880 MHZ SMT ISOLATOR
1930-1990 MHZ SMT CIRCULATOR
1930-1990 MHZ SMT ISOLATOR
1A, 600V, PHOTOTRIAC, SMD
1A, 600V, PHOTOTRIAC, THROUGHHOL
20MBPS HIGH SPEED COUPLER; SO6;
20MBPS HIGH SPEED LOGIC OUTPUT I
2110-2170 MHZ SMT CIRCULATOR
2110-2170 MHZ SMT ISOLATOR
2620-2690 MHZ SMT CIRCULATOR
2620-2690 MHZ SMT ISOLATOR
3400-3600 MHZ SMT ISOLATOR
5MBPS COUPLER; SO6; ROHS; T&R
CIRCULATOR, 3400MHZ - 3600MHZ, 7
CIRCULATOR, 3600MHZ - 3800MHZ, 1
CIRCULATOR, 4500MHZ - 5000MHZ, 1
CIRCULATOR, 5150-5850 MHZ, 12.5M
CIRCULATOR, ROBUST LEAD
COUPLER HIGH SPEED LOGIC OUTPUT
DGTL ISO 5000VRMS 2CH GP 16SOIC
DGTL ISO 5000VRMS 2CH GP 20SOIC
DGTL ISO 5000VRMS 4CH GP 20SOIC
DGTL ISO 5000VRMS 4CH GP 24SOIC
DGTL ISO 5KV 2CH GEN PURP 16SOIC
DGTL ISO 5KV 2CH GEN PURP 20SOIC
DGTL ISO 5KV 4CH GEN PURP 20SOIC
DGTL ISO 5KV 4CH GEN PURP 24SOIC
DGTL ISOL 1000VRMS 2CH CAN 16SO
DISCRETE
DUAL CHANNEL DIGITAL ISOLATOR
GATE DRIVE COUPLER; 2.5A; HIGH T
GATE DRIVE COUPLER; 2.5A; WIDER
GATE DRIVE COUPLER; HIGH TEMP; R
HI SPEED LOGIC OUTPUT OPTOCOUPLE
HIGH SPEED LOGIC OUTPUT COUPLER;
HIGH SPEED LOGIC OUTPUT OPTOCOUP
HIGH SPEED PHOTOCOUPLER; 10MBD;
HIGH SPEED PHOTOCOUPLER; 5PIN SO
IC COUPLER; 4-PIN SO6; AECQ; ROH
IC COUPLER; 5-PIN SO6; AECQ; ROH
IC DGTL ISO 5KV 4CH GP 20SOIC
IC DIGITAL ISOLATOR SOIC
IGBT GATE DRIVE PHOTOCOUPLER; SO
ISOLATOR, ROBUST LEAD
MOSFET N-CH
NZC, 800V, DIP6, 400MIL, 6PIN OP
NZC, 800V, DIP6, 5PIN, OPTOTRIAC
NZC, 800V, DIP6, 6PIN OPTOTRIAC,
NZC, 800V, DIP6, 6PIN OPTOTRIAC
OPTO TRIAC COUPLER; NON-ZERO-VOL
OPTO TRIAC COUPLER; ZERO-VOLTAGE
OPTOCOUPLER 800V DIP-6
OPTOCOUPLER 800V SMD-6
OPTOCOUPLER 8DIP SMD GW
OPTOCOUPLER 8DIP
OPTOCOUPLER DRIVER SO6
OPTOCOUPLER HI SPEED LOGIC OUTPU
OPTOCOUPLER PHOTOTRIAC 800V DIP4
OPTOCOUPLER PHOTOTRIAC 800V DIP5
OPTOCOUPLER PHOTOTRIAC 800V DIP6
OPTOCOUPLER PHOTOTRIAC 800V SMD4
OPTOCOUPLER PHOTOTRIAC 800V SMD5
OPTOCOUPLER PHOTOTRIAC 800V SMD6
OPTOCOUPLER PHOTOTRIAC SOP-4
OPTOCOUPLER SO6
OPTOCOUPLER TRANS
OPTOCOUPLER
OPTOCPLR PHOTOTRIAC 800V DIP5 GW
OPTOCPLR PHOTOTRIAC 800V DIP6 GW
OPTOISO 2.5KV 2CH OPN COL 8SO
OPTOISO 2.5KV 2CH PSH PULL 8SOIC
OPTOISO 2.5KV 2CH PUSH PULL 8SO
OPTOISO 2.5KV TRI-STATE 8DIP
OPTOISO 2.5KV TRI-STATE 8SMD
OPTOISO 3.75KV OPEN COLL SO6-5
OPTOISO 3.75KV OPEN COLL SO6
OPTOISO 3.75KV OPN COLLECTOR 8SO
OPTOISO 3.75KV PSH PULL 6MFSOP-5
OPTOISO 3.75KV PSH PULL 8SOIC
OPTOISO 3.75KV PSH PULL SO6-5
OPTOISO 3.75KV PUSH PULL 8SO
OPTOISO 3.75KV PUSH PULL SO6-5
OPTOISO 3.75KV TRI-STATE SO6
OPTOISO 3750VRMS 1CH LOGIC 6SO
OPTOISO 5KV 1CH PSH PULL 6SO
OPTOISO 5KV 2CH OPN COL 8SMD
OPTOISO 5KV OPEN COLL 6DIP GW
OPTOISO 5KV OPEN COLLECTOR 6-DIP
OPTOISO 5KV OPEN COLLECTOR 6-SMD
OPTOISO 5KV PUSH PULL 6DIP GW
OPTOISO 5KV TRI-STATE S06L
OPTOISO 5KV TRI-STATE SO6L
OPTOISOLATOR 2.5KV TRIAC 6MFSOP
OPTOISOLATOR 3.75KV TRIAC 6SO 4L
OPTOISOLATOR 5.3KV TRIAC 6DIP
OPTOISOLATOR 5.3KV TRIAC 6SMD
OPTOISOLATOR 5KV TRIAC 6DIP 5L
OPTOISOLATOR PSH PULL 6MFSOP-5
OPTOISOLATOR SO6
PHOTOCOUPLER SO6
PHOTOCOUPLER SO8
PHOTOCOUPLER; HI-SPEED; LOW INPU
PHOTOCOUPLER; HIGH-SPEED; IPM DR
PHOTOCOUPLER
PHOTOTRIAC 800V ZC DIP4 400MIL
PHOTOTRIAC 800V ZC DIP4 VDE
PHOTOTRIAC 800V ZC DIP4
PHOTOTRIAC 800V ZC SMD4 180 VDE
PHOTOTRIAC 800V ZC SMD4 180
PHOTOTRIAC 800V ZC SMD4 270 VDE
PHOTOTRIAC 800V ZC SMD4 270
PHOTOTRIAC 800V ZC SMD4 90 VDE
PHOTOTRIAC 800V ZC SMD4 90
PHOTOTRIAC 800V ZC SMD4 DIP4
PHOTOTRIAC 800V ZC SMD4 VDE DIP4
PHOTOTRIAC 800V ZC SMD4 VDE
PHOTOTRIAC 800V ZC SMD4
PHOTOTRIAC; ZVC; WIDE CREEPAGE;
PROTOTYPE
SOP-4 P.TRIAC NZC,10MA,1.5K DV/D
TRIAC COUPLER; 2MA LOW TRIGGER C
TRIAC COUPLER; NZC; 7MA TRIGGER
TRIAC COUPLER; NZC; VDE; SO6; BU
TRIAC COUPLER; NZC; VDE; SO6; TA
TRIAC COUPLER; ZC; 7MA TRIGGER C
TRIAC COUPLER; ZC; VDE; SO6; BUL
TRIAC COUPLER; ZC; VDE; SO6; TAP
TRIAC OUTPUT OPTOCOUPLER
WIDEBODY, HIGH ISOLATION, HIGH S
X36 PB PHOTOCOUPLER DUAL POLARIT
X36 PB PHOTOCOUPLER SMD BULK JAP
X36 PB-F DRIVER COUPLER 0.6A SO6
X36 PB-F DRIVER COUPLER 2.5A FAS
X36 PB-F DRIVER COUPLER 8 GULL W
X36 PB-F DRIVER COUPLER DIP8 GUL
X36 PB-F OPTOCOUPLER; MFSOP6; TA
X36 PB-F PHOTOCOUPLER SMD BULK J
X36 PB-F PHOTOCOUPLER SMD T&R JA
X36 PB-F PHOTOCOUPLER SMD, VDE,
X36 PB-F PHOTOCOUPLER SO6 ROHS B
X36 PB-F PHOTOCOUPLER SO6 ROHS T
X36 PB-F PHOTOCOUPLER
X36 PB-F TRIAC COUPLER LOW TRIGG
X36 PB-F TRIAC COUPLER SO6 ROHS
X36 PB-F TRIAC COUPLER ZC SO6 RI
ZC, 800V, DIP6, 400MIL, 6PIN OPT
ZC, 800V, DIP6, 5PIN, OPTOTRIAC,
ZC, 800V, DIP6, 6PIN OPTOTRIAC,
ZC, 800V, DIP6, 6PIN OPTOTRIAC

<< Prev