Skyworks Solutions, Inc. Isolators - Digital Isolators SI83408AFA-IFR

Description
DGTL ISOL 1500VRMS 4CH SPI 32DFN
Description
DGTL ISOL 1500VRMS 4CH SPI 32DFN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI83408AFA-IFR
Isolators - Digital Isolators SI83408AFA-IFR
DGTL ISOL 1500VRMS 4CH SPI 32DFN

DGTL ISOL 1500VRMS 4CH SPI 32DFN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI83408AFA-IFR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NDCI7038X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 1000 MHz
Isolation 35 dB
View Details
RF Isolator Drop in type 0.7 to 10GHz - UIYDI1212B - UIY Inc.
Specs
Component Isolator
Package Size 12.7mm x 12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details