Skyworks Solutions, Inc. Isolators - Digital Isolators SI8652BD-AS

Description
AUTOMOTIVE 5 KV 3 FORWARD & 2 RE
Description
AUTOMOTIVE 5 KV 3 FORWARD & 2 RE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8652BD-AS
Isolators - Digital Isolators SI8652BD-AS
AUTOMOTIVE 5 KV 3 FORWARD & 2 RE

AUTOMOTIVE 5 KV 3 FORWARD & 2 RE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8652BD-AS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI1220C - kTB Solutions
Specs
Component Isolator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details
Drop in Circulator 700 to 900MHz - UIYBDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details