Skyworks Solutions, Inc. Isolators - Digital Isolators SI8621EB-B-IM1R

Description
2.5KV DUAL CHANNEL ISOLATOR IN C
Description
2.5KV DUAL CHANNEL ISOLATOR IN C

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8621EB-B-IM1R
Isolators - Digital Isolators SI8621EB-B-IM1R
2.5KV DUAL CHANNEL ISOLATOR IN C

2.5KV DUAL CHANNEL ISOLATOR IN C

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8621EB-B-IM1R
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI4149A - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 1000 MHz
Isolation 16 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulator 10 to 55MHz - UIYCC8080A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details