Skyworks Solutions, Inc. Isolators - Digital Isolators SI8455BB-B-ISR

Description
IC DGTL ISO 2.5KV GP 16SOIC
Description
IC DGTL ISO 2.5KV GP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8455BB-B-ISR
Isolators - Digital Isolators SI8455BB-B-ISR
IC DGTL ISO 2.5KV GP 16SOIC

IC DGTL ISO 2.5KV GP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8455BB-B-ISR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial Dual Junction 12 to 18GHz - UIYBCC2618B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI5032X - kTB Solutions
Specs
Component Isolator
Frequency Range: 450 to 2700 MHz
Isolation 38 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details