Skyworks Solutions, Inc. Isolators - Digital Isolators SI8641BC-AS1

Description
AUTOMOTIVE 3.75 KV 3 FORWARD & 1
Description
AUTOMOTIVE 3.75 KV 3 FORWARD & 1

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8641BC-AS1
Isolators - Digital Isolators SI8641BC-AS1
AUTOMOTIVE 3.75 KV 3 FORWARD & 1

AUTOMOTIVE 3.75 KV 3 FORWARD & 1

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8641BC-AS1
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 950 to 1415MHz - UIYBDI3538F - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 13mm
Frequency Range: 950 to 1415 MHz
View Details
Drop-In Isolators - NDI1220D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5000 to 7000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details