Skyworks Solutions, Inc. Isolators - Digital Isolators SI8455BB-A-IS

Description
IC DGTL ISO 2.5KV GP 16SOIC
Description
IC DGTL ISO 2.5KV GP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8455BB-A-IS
Isolators - Digital Isolators SI8455BB-A-IS
IC DGTL ISO 2.5KV GP 16SOIC

IC DGTL ISO 2.5KV GP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8455BB-A-IS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 18 to 26.5GHz - UIYBCI1024A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 10mm x 24mm x 9.3mm
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-1000-2000-K3-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 16 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details